IEC - International Electrotechnical Commission - IEC 60749-20:2002

Semiconductor devices - Mechanical and climatic test methods - Part 20: Resistance of plastic-encapsulated SMDs to the combined effect of moisture and soldering heat

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 September 2002
Status: revised
Page Count: 49
ICS Code (Semiconductor devices in general): 31.080.01
abstract:

Applies to semiconductor devices (discrete devices and integrated circuits) - and provides a means of assessing the resistance to soldering heat of plastic-encapsulated surface mount... View More

Document History

August 31, 2020
Semiconductor devices - Mechanical and climatic test methods - Part 20: Resistance of plastic encapsulated SMDs to the combined effect of moisture and soldering heat
IEC 60749-20:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 31, 2020
Semiconductor devices - Mechanical and climatic test methods - Part 20: Resistance of plastic encapsulated SMDs to the combined effect of moisture and soldering heat
IEC 60749-20:2020 is available as IEC 60749-20:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
December 9, 2008
Semiconductor devices - Mechanical and climatic test methods - Part 20: Resistance of plastic encapsulated SMDs to the combined effect of moisture and soldering heat
IEC 60749-20:2008 provides a means of assessing the resistance to soldering heat of semiconductors packaged as plastic encapsulated surface mount devices (SMDs). This test is destructive. This second...
August 13, 2003
Corrigendum 1 - Semiconductor devices - Mechanical and climatic test methods - Part 20: Resistance of plastic-encapsulated SMDs to the combined effect of moisture and soldering heat
Modification of the validity date: now put at 2007.
IEC 60749-20:2002
September 30, 2002
Semiconductor devices - Mechanical and climatic test methods - Part 20: Resistance of plastic-encapsulated SMDs to the combined effect of moisture and soldering heat
Applies to semiconductor devices (discrete devices and integrated circuits) - and provides a means of assessing the resistance to soldering heat of plastic-encapsulated surface mount devices. The...
Advertisement