IEC - International Electrotechnical Commission - IEC 61112:1992/AMD1:2002
Amendment 1 - Blankets of insulating material for electrical purposes
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 May 2002 |
| Status: | revised |
| Page Count: | 3 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
Document History
April 7, 2009
Live working - Electrical insulating blankets
IEC 61112:2009 is applicable to electrical insulating blankets for the protection of workers from accidental contact with live or earthed electrical conductors, apparatus or circuits and avoidance of...
June 28, 2002
Blankets of insulating material for electrical purposes
Applies to insulating blankets for the protection of workers from accidental contact with live or earthed electrical conductors, apparatus or circuits and avoidance of short circuits on a.c. and d.c....
IEC 61112:1992/AMD1:2002
May 8, 2002
Amendment 1 - Blankets of insulating material for electrical purposes
A description is not available for this item.
May 26, 2000
Corrigendum 1 - Blankets of insulating material for electrical purposes
A description is not available for this item.
December 18, 1992
Blankets of insulating material for electrical purposes
Applies to insulating blankets for the protection of workers from accidental contact with live or earthed electrical conductors, apparatus or circuits and avoidance of short circuits on a.c. and d.c....