IEC - International Electrotechnical Commission - IEC 61156-6-1:2002

Multicore and symmetrical pair/quad cables for digital communications - Part 6-1: Symmetrical pair/quad cables with transmission characteristics up to 600 MHz - Work area wiring - Blank detail specification

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 May 2002
Status: revised
Page Count: 9
ICS Code (Wires and symmetrical cables): 33.120.20
abstract:

This blank detail specification describes symmetrical pair/quad cables intended to construct patch, equipment, and work area cords in digital communication systems such as ISDN, local area... View More

Document History

October 14, 2009
Multicore and symmetrical pair/quad cables for digital communications - Part 6-1: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Work area wiring - Blank detail specification
IEC 61156-6-1:2009(E) describes symmetrical pair/quad cables intended primarily for horizontal floor cabling as defined in ISO/IEC 11801 and ISO/IEC 24702. It includes additional recommended...
June 6, 2007
Multicore and symmetrical pair/quad cables for digital communications - Part 6-1: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Working area wiring - Blank detail specification
Describes symmetrical pair/quad cables intended for working area cabling in class D, E, EA, F and FA channels (Cat 5e, Cat 6, Cat 6A, Cat 7, Cat 7A) as defined in ISO/IEC 11801 and ISO/IEC 24702....
IEC 61156-6-1:2002
May 22, 2002
Multicore and symmetrical pair/quad cables for digital communications - Part 6-1: Symmetrical pair/quad cables with transmission characteristics up to 600 MHz - Work area wiring - Blank detail specification
This blank detail specification describes symmetrical pair/quad cables intended to construct patch, equipment, and work area cords in digital communication systems such as ISDN, local area networks...
Advertisement