IEC - International Electrotechnical Commission - IEC 61156-5-1:2002
Multicore and symmetrical pair/quad cables for digital communications - Part 5-1: Symmetrical pair/quad cables with transmission characteristics up to 600 MHz - Horizontal floor wiring - Blank detail specification
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 21 May 2002 |
| Status: | revised |
| Page Count: | 9 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
abstract:
This blank detail specification describes symmetrical pair/quad cables intended to be used in digital communication systems such as ISDN, local area networks and data communication systems in... View More
Document History
October 14, 2009
Multicore and symmetrical pair/quad cables for digital communications - Part 5-1: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Horizontal floor wiring - Blank detail specification
IEC 61156-5-1:2009(E) describes symmetrical pair/quad cables intended primarily for horizontal floor cabling as defined in ISO/IEC 11801 and ISO/IEC 24702. It includes additional recommended...
June 6, 2007
Multicore and symmetrical pair/quad cables for digital communications - Part 5-1: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Horizontal floor wiring - Blank detail specification
It describes symmetrical pair/quad cables intended for horizontal floor cabling in class D, E, EA, F and FA channels (Cat 5e, Cat 6, Cat 6A, Cat 7, Cat 7A) as defined in ISO/IEC 11801 and ISO/IEC...
IEC 61156-5-1:2002
May 21, 2002
Multicore and symmetrical pair/quad cables for digital communications - Part 5-1: Symmetrical pair/quad cables with transmission characteristics up to 600 MHz - Horizontal floor wiring - Blank detail specification
This blank detail specification describes symmetrical pair/quad cables intended to be used in digital communication systems such as ISDN, local area networks and data communication systems in...