IEC - International Electrotechnical Commission - IEC 61280-1-3:1998
Fibre optic communication subsystem basic test procedures - Part 1-3: Test procedures for general communication subsystems - Central wavelength and spectral width measurement
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 21 December 1998 |
| Status: | revised |
| Page Count: | 29 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
abstract:
Measures several wavelength and spectral width properties of an optical spectrum associated with a fibre optic communication subsystem.
The measurement is done for the purpose of system... View More
Document History
July 5, 2021
Fibre optic communication subsystem test procedures - Part 1-3: General communication subsystems - Measurement of central wavelength, spectral width and additional spectral characteristics
IEC 61280-1-3:2021 is available as IEC 61280-1-3:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
July 5, 2021
Fibre optic communication subsystem test procedures - Part 1-3: General communication subsystems - Measurement of central wavelength, spectral width and additional spectral characteristics
IEC 61280-1-3:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 18, 2010
Fibre optic communication subsystem test procedures - Part 1-3: General communication subsystems - Central wavelength and spectral width measurement
IEC 61280-1-3:2010 provides definitions and measure procedures for several wavelength and spectral width properties of an optical spectrum associated with a fibre optic communication subsystem, an...
IEC 61280-1-3:1998
December 21, 1998
Fibre optic communication subsystem basic test procedures - Part 1-3: Test procedures for general communication subsystems - Central wavelength and spectral width measurement
Measures several wavelength and spectral width properties of an optical spectrum associated with a fibre optic communication subsystem. The measurement is done for the purpose of system construction...