IEC - International Electrotechnical Commission - IEC 60118-1:1995+AMD1:1998 CSV

Hearing aids - Part 1: Hearing aids with induction pick-up coil input

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 January 1999
Status: replaced
Page Count: 15
ICS Code (Electroacoustics): 17.140.50
abstract:

Specifies a method of determining the electroacoustic performance of hearing aids fitted with an induction pick-up coil and used in an audio-frequency magnetic field. The induction pick-up... View More

Document History

IEC 60118-1:1995+AMD1:1998 CSV
January 21, 1999
Hearing aids - Part 1: Hearing aids with induction pick-up coil input
Specifies a method of determining the electroacoustic performance of hearing aids fitted with an induction pick-up coil and used in an audio-frequency magnetic field. The induction pick-up...
Amendment 1 - Hearing aids - Part 1: Hearing aids with induction pick-up coil input
A description is not available for this item.
March 31, 1995
Hearing aids - Part 1: Hearing aids with induction pick-up coil input
Specifies a method of determining the electroacoustic performance of hearing aids fitted with an induction pick-up coil and used in an audio-frequency magnetic field. The induction pick-up...
January 1, 1983
Hearing aids - Part 1: Hearing aids with induction pick-up coil input
A description is not available for this item.
January 1, 1975
Method of measurement of characteristics of hearing aids with induction pick-up coil input
Describes a method of determining the physical performance of hearing aids using an induction pick-up coil within an audio-frequency magnetic field.
Advertisement