IEC - International Electrotechnical Commission - IEC 60684-3-213:1998
Flexible insulating sleeving - Part 3: Specification for individual types of sleeving - Sheet 213: Heat-shrinkable polyolefin sleeving, not flame retarded, shrink ratio 2:1
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 November 1998 |
| Status: | replaced |
| Page Count: | 15 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
Gives the requirements for one type of heat-shrinkable polyolefin sleeving with a temperature index of 135 and a nominal shrink ratio
of 2:1. This sleeving is not flame retarded. It is... View More
Document History
IEC 60684-3-213:1998
November 16, 1998
Flexible insulating sleeving - Part 3: Specification for individual types of sleeving - Sheet 213: Heat-shrinkable polyolefin sleeving, not flame retarded, shrink ratio 2:1
Gives the requirements for one type of heat-shrinkable polyolefin sleeving with a temperature index of 135 and a nominal shrink ratio of 2:1. This sleeving is not flame retarded. It is normally...