IEC - International Electrotechnical Commission - IEC 60998-1:1990/AMD1:1998
Amendment 1 - Connecting devices for low voltage circuits for household and similar purposes. Part 1: General requirements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 6 November 1998 |
| Status: | revised |
| Page Count: | 3 |
| ICS Code (Connecting devices): | 29.120.20 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
Document History
March 7, 2005
Interpretation sheet 1 - Connecting devices for low-voltage circuits for household and similar purposes - Part 1: General requirements
A description is not available for this item.
December 13, 2002
Connecting devices for low-voltage circuits for household and similar purposes - Part 1: General requirements
This part of IEC 60998 applies to connecting devices as separate entities for the connection of two or more electrical copper conductors (complying with IEC 60228 or IEC 60344) rigid (solid or...
April 30, 1999
Connecting devices for low voltage circuits for household and similar purposes - Part 1: General requirements
Applies to connecting devices as separate entities for the connection of two or more electrical copper conductors, rigid or flexible, having a cross-sectional area of 0.5 mm2 up to and including 35...
IEC 60998-1:1990/AMD1:1998
November 6, 1998
Amendment 1 - Connecting devices for low voltage circuits for household and similar purposes. Part 1: General requirements
A description is not available for this item.
April 30, 1990
Connecting devices for low voltage circuits for household and similar purposes. Part 1: General requirements
Applies to connecting devices as separate entities for the connection of two or more electrical copper conductors, rigid or flexible, having a cross-sectional area of 0.5 mm2 up to and including 35...