IEC - International Electrotechnical Commission - IEC 60947-6-2:1992/AMD2:1998
Amendment 2 - Low-voltage switchgear and controlgear - Part 6: Multiple function equipment - Section 2: Control and protective switching devices (or equipment) (CPS)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 November 1998 |
| Status: | revised |
| Page Count: | 9 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
| ICS Code (Switches): | 29.120.40 |
Document History
June 6, 2023
Corrigendum 2 - Low-voltage switchgear and controlgear - Part 6-2: Multiple function equipment - Control and protective switching devices (or equipment) (CPS)
A description is not available for this item.
December 7, 2021
Corrigendum 1 - Low-voltage switchgear and controlgear - Part 6-2: Multiple function equipment - Control and protective switching devices (or equipment) (CPS)
A description is not available for this item.
December 15, 2020
Low-voltage switchgear and controlgear - Part 6-2: Multiple function equipment - Control and protective switching devices (or equipment) (CPS)
IEC 60947-6-2:2020 This document applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not...
March 30, 2007
Low-voltage switchgear and controlgear - Part 6-2: Multiple function equipment - Control and protective switching devices (or equipment) (CPS)
This part of IEC 60947 applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not exceeding 1...
January 24, 2007
Amendment 1 - Low-voltage switchgear and controlgear - Part 6-2: Multiple function equipment - Control and protective switching devices (or equipment) (CPS)
A description is not available for this item.
October 18, 2002
Low-voltage switchgear and controlgear - Part 6-2: Multiple function equipment - Control and protective switching devices (or equipment) (CPS)
Applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not exceeding 1 000 V a.c. or 1 500 V...
March 19, 1999
Low-voltage switchgear and controlgear - Part 6-2: Multiple function equipment - Control and protective switching devices (or equipment) (CPS)
Applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not exceeding 1 000 V a.c. or 1 500 V...
IEC 60947-6-2:1992/AMD2:1998
November 16, 1998
Amendment 2 - Low-voltage switchgear and controlgear - Part 6: Multiple function equipment - Section 2: Control and protective switching devices (or equipment) (CPS)
A description is not available for this item.
January 15, 1998
Low-voltage switchgear and controlgear - Part 6-2: Multiple function equipment - Control and protective switching devices (or equipment) (CPS)
Applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not exceeding 1 000 V a.c. or 1 500 V...
September 5, 1997
Amendment 1 - Low-voltage switchgear and controlgear - Part 6: Multiple function equipment - Section 2: Control and protective switching devices (or equipment) (CPS)
A description is not available for this item.
February 1, 1995
Low-voltage switchgear and controlgear - Part 6: Multiple function equipment - Section 2: Control and protective switching devices (or equipment) (CPS)
A description is not available for this item.
September 15, 1992
Low-voltage switchgear and controlgear - Part 6: Multiple function equipment - Section 2: Control and protective switching devices (or equipment) (CPS)
Applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not exceeding 1 000 V a.c. or 1 500 V...