IEC - International Electrotechnical Commission - IEC 60502-1:1997+AMD1:1998 CSV
Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) - Part 1: Cables for rated voltages of 1 kV (Um = 1,2 kV) and 3 kV (Um = 3,6 kV)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 November 1998 |
| Status: | revised |
| Page Count: | 93 |
| ICS Code (Cables): | 29.060.20 |
abstract:
Specifies the construction, dimensions and test requirements of power cables with extruded solid insulation of rated voltages 1 kV and 3 kV for fixed installations such as distribution networks... View More
Document History
February 9, 2021
Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) - Part 1: Cables for rated voltages of 1 kV (Um = 1,2 kV) and 3 kV (Um = 3,6 kV)
IEC 60502-1:2021 is available as IEC 60502-1:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
February 9, 2021
Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) - Part 1: Cables for rated voltages of 1 kV (Um = 1,2 kV) and 3 kV (Um = 3,6 kV)
IEC 60502-1:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
November 25, 2009
Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV(Um = 36 kV) - Part 1: Cables for rated voltages of 1 kV (Um = 1,2 kV) and 3 kV (Um = 3,6 kV)
IEC 60502-1:2004+A1:2009 specifies the construction, dimensions and test requirements of power cables with extruded solid insulation for rated voltages of 1 kV (Um = 1,2 kV) and 3 kV (Um = 3,6 kV)...
September 29, 2009
Amendment 1 - Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) - Part 1: Cables for rated voltages of 1 kV (Um = 1,2 kV) and 3 kV (Um = 3,6 kV)
A description is not available for this item.
April 14, 2004
Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) - Part 1: Cables for rated voltages of 1 kV (Um = 1,2 kV) and 3 kV (Um = 3,6 kV)
Specifies the construction, dimensions and test requirements of power cables with extruded solid insulation for rated voltages of 1 kV (Um = 1,2 kV) and 3 kV (Um = 3,6 kV) for fixed installations...
IEC 60502-1:1997+AMD1:1998 CSV
November 24, 1998
Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) - Part 1: Cables for rated voltages of 1 kV (Um = 1,2 kV) and 3 kV (Um = 3,6 kV)
Specifies the construction, dimensions and test requirements of power cables with extruded solid insulation of rated voltages 1 kV and 3 kV for fixed installations such as distribution networks or...
May 20, 1998
Amendment 1 - Power cables with extruded insulation and their accessories for rated voltages from 1kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) - Part 1: Cables for rated voltages of 1 kV (Um = 1,2 kV) and 3 kV (Um = 3,6 kV)
A description is not available for this item.
April 16, 1997
Power cables with extruded insulation and their accessories for rated voltages from 1kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) - Part 1: Cables for rated voltages of 1 kV (Um = 1,2 kV) and 3 kV (Um = 3,6 kV)
Specifies the construction, dimensions and test requirements of power cables with extruded solid insulation of rated voltages 1 kV and 3 kV for fixed installations such as distribution networks or...