IEC - International Electrotechnical Commission - IEC 61472:1998

Live working - Minimum approach distances - Method of calculation

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 November 1998
Status: revised
Page Count: 69
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
ICS Code (Power transmission and distribution lines): 29.240.20
abstract:

Specifies a method for calculating the minimum approach distance for live working, at voltages between 1 kV and 800 kV, required to protect workers from system overvoltages. This standard... View More

Document History

October 29, 2015
Corrigendum 1 - Live working - Minimum approach distances for a.c. systems in the voltage range 72,5 kV to 800 kV - A method of calculation
A description is not available for this item.
April 11, 2013
Live working - Minimum approach distances for a.c. systems in the voltage range 72,5 kV to 800 kV - A method of calculation
IEC 61472:2013 describes a method for calculating the minimum approach distances for live working, at maximum voltages between 72,5 kV and 800 kV. This standard addresses system overvoltages and the...
November 15, 2006
Corrigendum 2 - Live working - Minimum approach distances for a.c. systems in the voltage range 72,5 kV to 800 kV - A method of calculation
A description is not available for this item.
Corrigendum 1 - Live working - Minimum approach distances for a.c. systems in the voltage range 72,5 kV to 800 kV - A method of calculation
A description is not available for this item.
July 15, 2004
Live working - Minimum approach distances for a.c. systems in the voltage range 72,5 kV to 800 kV - A method of calculation
Describes a method for calculating the minimum approach distances for live working, at maximum voltages between 72,5 kV and 800 kV. This standard addresses system overvoltages, and the working air...
IEC 61472:1998
November 10, 1998
Live working - Minimum approach distances - Method of calculation
Specifies a method for calculating the minimum approach distance for live working, at voltages between 1 kV and 800 kV, required to protect workers from system overvoltages. This standard addresses...
Advertisement