IEC - International Electrotechnical Commission - IEC 61857-21:1998

Electrical insulation systems - Procedures for thermal evaluation - Part 21: Specific requirements for general-purpose model - Wire-wound applications

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 16 November 1998
Status: revised
Page Count: 19
ICS Code (Insulation systems): 29.080.30
abstract:

This general purpose model (GPM) can be used for the evaluation of wire-wound electrical insulation systems where specific electrotechnical products are not available or required.

Document History

May 13, 2009
Electrical insulation systems - Procedures for thermal evaluation - Part 21: Specific requirements for general-purpose models - Wire-wound applications
IEC 61857-21:2009 describes a general-purpose model (GPM) and a tall channel alternative model (GPM-TC) which can be used for the evaluation of wire-wound electrical insulation systems (EIS) where...
August 27, 2004
Electrical insulation systems - Procedures for thermal evaluation - Part 21: Specific requirements for general-purpose models - Wire-wound applications
Describes a general-purpose model (GPM) and a tall channel alternative model (GPM-TC) which can be used for the evaluation of wire-wound EIS where specific electrotechnical products are not available...
IEC 61857-21:1998
November 16, 1998
Electrical insulation systems - Procedures for thermal evaluation - Part 21: Specific requirements for general-purpose model - Wire-wound applications
This general purpose model (GPM) can be used for the evaluation of wire-wound electrical insulation systems where specific electrotechnical products are not available or required.
Advertisement