IEC - International Electrotechnical Commission - IEC 61812-1:1996

Specified time relays for industrial use - Part 1: Requirements and tests

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 October 1996
Status: revised
Page Count: 53
ICS Code (Relays): 29.120.70
abstract:

Applies to specified time relays, such as time delay relays, for use in industrial applications (e.g. control, automation, signal and industrial equipment).

Document History

June 8, 2023
Time relays and coupling relays for industrial and residential use - Part 1: Requirements and tests
IEC 61812-1:2023 is available as IEC 61812-1:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
June 8, 2023
Time relays and coupling relays for industrial and residential use - Part 1: Requirements and tests
IEC 61812-1:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 25, 2011
Time relays for industrial and residential use - Part 1: Requirements and tests
IEC 61812-1:2011 applies to time relays for industrial applications (e.g. control, automation, signal and industrial equipment). It also applies to time relays for automatic electrical controls for...
IEC 61812-1:1996
October 17, 1996
Specified time relays for industrial use - Part 1: Requirements and tests
Applies to specified time relays, such as time delay relays, for use in industrial applications (e.g. control, automation, signal and industrial equipment).
Advertisement