IEC - International Electrotechnical Commission - IEC TR 61000-3-6:1996

Electromagnetic compatibility (EMC) - Part 3: Limits - Section 6: Assessment of emission limits for distorting loads in MV and HV power systems - Basic EMC publication

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 October 1996
Status: revised
Page Count: 113
ICS Code (Emission): 33.100.10
abstract:

This technical report outlines principles which are intended to be used as the basis for determining the requirements for connecting large distorting loads (producing harmonics and/or... View More

Document History

February 22, 2008
Electromagnetic compatibility (EMC) - Part 3-6: Limits - Assessment of emission limits for the connection of distorting installations to MV, HV and EHV power systems
This Technical Report, which is informative in its nature, provides guidance on principles which can be used as the basis for determining the requirements for the connection of distorting...
IEC TR 61000-3-6:1996
October 31, 1996
Electromagnetic compatibility (EMC) - Part 3: Limits - Section 6: Assessment of emission limits for distorting loads in MV and HV power systems - Basic EMC publication
This technical report outlines principles which are intended to be used as the basis for determining the requirements for connecting large distorting loads (producing harmonics and/or interharmonics)...
Advertisement