IEC - International Electrotechnical Commission - IEC 60056:1987/AMD3:1996
Amendment 3 - High-voltage alternating-current circuit-breakers
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 3 October 1996 |
| Status: | replaced |
| Page Count: | 37 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
abstract:
Includes Amendment N° 1 and Amendment N° 2
Document History
IEC 60056:1987/AMD3:1996
October 3, 1996
Amendment 3 - High-voltage alternating-current circuit-breakers
Includes Amendment N° 1 and Amendment N° 2
March 29, 1995
Amendment 2 - High-voltage alternating-current circuit-breakers
A description is not available for this item.
November 30, 1992
Amendment 1 - High-voltage alternating-current circuit-breakers
A description is not available for this item.
March 30, 1987
High-voltage alternating-current circuit-breakers
Applies to a.c. circuit-breakers designed for indoor or outdoor installation and operation at frequencies up to and including 60 Hz on systems having voltages above 1 000 V. Applies only to...
January 1, 1937
IEC specification for alternating-current circuit-breakers
A description is not available for this item.