IEC - International Electrotechnical Commission - IEC 60287-3-2:1995/AMD1:1996
Amendment 1 - Electric cables - Calculation of the current rating - Part 3: Sections on operating conditions - Section 2: Economic optimization of power cable size
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 October 1996 |
| Status: | revised |
| Page Count: | 3 |
| ICS Code (Cables): | 29.060.20 |
Document History
July 4, 2012
Electric cables - Calculation of the current rating - Part 3-2: Sections on operating conditions - Economic optimization of power cable size
IEC 60287-3-2:2012 sets out a method for the selection of a cable size taking into account the initial investments and the future costs of energy losses during the anticipated operational life of the...
IEC 60287-3-2:1995/AMD1:1996
October 9, 1996
Amendment 1 - Electric cables - Calculation of the current rating - Part 3: Sections on operating conditions - Section 2: Economic optimization of power cable size
A description is not available for this item.
July 4, 1995
Electric cables - Calculation of the current rating - Part 3: Sections on operating conditions - Section 2: Economic optimization of power cable size
Deals solely with the economic choice of conductor size based on joule losses. Voltage dependent losses have not been considered.