IEC - International Electrotechnical Commission - IEC TS 60947-5-4:1996

Low-voltage switchgear and controlgear - Part 5: Control circuit devices and switching elements - Section 4: Method of assessing the performance of low energy contacts. Special tests

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 October 1996
Status: revised
Page Count: 43
ICS Code (Low voltage switchgear and controlgear): 29.130.20
abstract:

Applies to separable contacts used in the utilisation area considered such as switching element for control circuits. Two rated voltages are taken into consideration: above (and including) 10 V... View More

Document History

IEC TS 60947-5-4:1996
October 24, 1996
Low-voltage switchgear and controlgear - Part 5: Control circuit devices and switching elements - Section 4: Method of assessing the performance of low energy contacts. Special tests
Applies to separable contacts used in the utilisation area considered such as switching element for control circuits. Two rated voltages are taken into consideration: above (and including) 10 V...
Advertisement