IEC - International Electrotechnical Commission - IEC 60371-2:1987/AMD1:1994
Amendment 1 - Specification for insulating materials based on mica. Part 2: Methods of test
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 October 1994 |
| Status: | revised |
| Page Count: | 5 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
| ICS Code (Mica based materials): | 29.035.50 |
Document History
June 23, 2004
Specification for insulating materials based on mica - Part 2: Methods of test
Defines the methods of test which are applicable to built-up mica materials, products based on them and mica paper. The main changes from the previous edition are as follows: a) All clauses...
IEC 60371-2:1987/AMD1:1994
October 28, 1994
Amendment 1 - Specification for insulating materials based on mica. Part 2: Methods of test
A description is not available for this item.
March 30, 1987
Specification for insulating materials based on mica. Part 2: Methods of test
Defines the methods of test which are applicable to built-up mica materials, products based on them and mica paper.
January 1, 1973
Specification for insulating materials based on built-up mica or treated mica paper - Part 2: Methods of test
Defines the methods of test which are applicable to built-up mica materials, products based on them and mica paper.