IEC - International Electrotechnical Commission - IEC 60393-5:1992

Potentiometers for use in electronic equipment - Part 5: Sectional specification: Single-turn rotary low-power wirewound and non-wirewound potentiometers

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 February 1992
Status: revised
Page Count: 63
ICS Code (Potentiometers, variable resistors): 31.040.20
abstract:

Relates to single-turn low-power wirewound and non-wirewound potentiometers with a rated dissipation normally smaller than 10 W. Prescribes standard ratings and characteristics, selects from... View More

Document History

December 14, 2015
Potentiometers for use in electronic equipment - Part 5: Sectional specification - Single-turn rotary low-power wirewound and non-wirewound potentiometers
IEC 60393-5:2015 applies to single-turn rotary low-power wirewound and non-wirewound potentiometers, with a rated dissipation less than to 10 W. These potentiometers are primarily intended for use in...
IEC 60393-5:1992
February 10, 1992
Potentiometers for use in electronic equipment - Part 5: Sectional specification: Single-turn rotary low-power wirewound and non-wirewound potentiometers
Relates to single-turn low-power wirewound and non-wirewound potentiometers with a rated dissipation normally smaller than 10 W. Prescribes standard ratings and characteristics, selects from IEC...
January 1, 1978
Potentiometers - Part 5: Sectional specification: Single-turn rotary low-power wirewound and non-wirewound potentiometers - Selection of methods of test and general requirements
This publication also bears the number QC 410300 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Relates to single-turn low-power wirewound...
Advertisement