IEC - International Electrotechnical Commission - IEC 60811-3-1:1985
Common test methods for insulating and sheathing materials of electric cables - Part 3: Methods specific to PVC compounds - Section One: Pressure test at high temperature - Tests for resistance to cracking
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1985 |
| Status: | replaced |
| Page Count: | 25 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
Specifies the test methods to be used for testing polymeric insulating and sheathing materials of electric cables for power
distribution and telecommunications including cables used on... View More
Document History
May 8, 2001
Amendment 2 - Common test methods for insulating and sheathing materials of
electric cables - Part 3: Methods specific to PVC compounds -
Section One: Pressure test at high temperature - Tests for
resistance to cracking
A description is not available for this item.
November 10, 1994
Amendment 1 - Common test methods for insulating and sheathing materials of
electric cables - Part 3: Methods specific to PVC compounds -
Section One: Pressure test at high temperature - Tests for
resistance to cracking
A description is not available for this item.
May 1, 1986
Corrigendum 1 - Common test methods for insulating ans sheathing materials of electric cables - Part 3: Methods specific to PVC compounds - Section One: Pressure test at high temperature - Tests for resistance to cracking
A description is not available for this item.
IEC 60811-3-1:1985
January 1, 1985
Common test methods for insulating and sheathing materials of
electric cables - Part 3: Methods specific to PVC compounds -
Section One: Pressure test at high temperature - Tests for
resistance to cracking
Specifies the test methods to be used for testing polymeric insulating and sheathing materials of electric cables for power distribution and telecommunications including cables used on ships. Gives...