IEC - International Electrotechnical Commission - IEC 60834-1:1988

Performance and testing of teleprotection equipment of power systems. Part 1: Narrow-band command systems

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 May 1988
Status: revised
Page Count: 76
ICS Code (Telecontrol. Telemetering): 33.200
abstract:

Applies to narrow-band (max. 4 kHz) teleprotection equipment, both single-signal and multi-signal.

Also applies to voice-frequency equipment used with various telecommunications systems,... View More

Document History

October 8, 1999
Teleprotection equipment of power systems - Performance and testing - Part 1: Command systems
Applies to teleprotection command systems used to convey command information, generally in conjunction with protection equipment. Aims at establishing performance requirements and recommended testing...
IEC 60834-1:1988
May 15, 1988
Performance and testing of teleprotection equipment of power systems. Part 1: Narrow-band command systems
Applies to narrow-band (max. 4 kHz) teleprotection equipment, both single-signal and multi-signal. Also applies to voice-frequency equipment used with various telecommunications systems, such as...
Advertisement