IEC - International Electrotechnical Commission - IEC 60787:1983/AMD1:1985
Amendment 1 - Application guide for the selection of fuse-links of high-voltage fuses for transformer circuit application
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1985 |
| Status: | replaced |
| Page Count: | 3 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
abstract:
Adds new Clause 6: Selection of current ratings of fuselinks for transformer circuit applications.
Document History
IEC 60787:1983/AMD1:1985
January 1, 1985
Amendment 1 - Application guide for the selection of fuse-links of high-voltage fuses for transformer circuit application
Adds new Clause 6: Selection of current ratings of fuselinks for transformer circuit applications.
January 1, 1983
Application guide for the selection of fuse-links of high-voltage fuses for transformer circuit application
Applies to the use, for transformer circuit applications, of fuse-links of fuses complying with the requirements of IEC 60282-1. Specifies criteria for co-ordination of high-voltage fuse-links with...