IEC - International Electrotechnical Commission - IEC 60766:1983

Helical-scan video-recording cartridge and reel-to-reel system (EIAJ-type 1) using 12.70 mm (0.5 in) magnetic tape.

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1983
Status: withdrawn
Page Count: 75
ICS Code (Video systems): 33.160.40
abstract:

Applies to magnetic video recording and/or playback with a 12.70 mm (0.5 in) tape, one-reel cartridge, on two-head helical-scan cartridge video tape recorders suitable for recording and playback... View More

Document History

IEC 60766:1983
January 1, 1983
Helical-scan video-recording cartridge and reel-to-reel system (EIAJ-type 1) using 12.70 mm (0.5 in) magnetic tape.
Applies to magnetic video recording and/or playback with a 12.70 mm (0.5 in) tape, one-reel cartridge, on two-head helical-scan cartridge video tape recorders suitable for recording and playback of...
Advertisement