IEC - International Electrotechnical Commission - IEC 60787:1983

Application guide for the selection of fuse-links of high-voltage fuses for transformer circuit application

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1983
Status: replaced
Page Count: 10
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
abstract:

Applies to the use, for transformer circuit applications, of fuse-links of fuses complying with the requirements of IEC 60282-1.

Specifies criteria for co-ordination of high-voltage... View More

Document History

January 1, 1985
Amendment 1 - Application guide for the selection of fuse-links of high-voltage fuses for transformer circuit application
Adds new Clause 6: Selection of current ratings of fuselinks for transformer circuit applications.
IEC 60787:1983
January 1, 1983
Application guide for the selection of fuse-links of high-voltage fuses for transformer circuit application
Applies to the use, for transformer circuit applications, of fuse-links of fuses complying with the requirements of IEC 60282-1. Specifies criteria for co-ordination of high-voltage fuse-links with...
Advertisement