IEC - International Electrotechnical Commission - IEC 60770:1984
Methods of evaluating the performance of transmitters for use in industrial-process control systems
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1984 |
| Status: | replaced |
| Page Count: | 69 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
abstract:
Applies to transmitters which have either a standard electric current output signal or a standard pneumatic output signal in accordance with IEC 60381-1 or IEC 60382. The tests may be applied to... View More
Document History
IEC 60770:1984
January 1, 1984
Methods of evaluating the performance of transmitters for use in industrial-process control systems
Applies to transmitters which have either a standard electric current output signal or a standard pneumatic output signal in accordance with IEC 60381-1 or IEC 60382. The tests may be applied to...