IEC - International Electrotechnical Commission - IEC 60763-3-1:1992
Specification for laminated pressboard - Part 3: Specifications for individual materials - Sheet 1: Specifications for laminated precompressed board, Types LB 3.1.1, 3.1.2, 3.3.1 and 3.3.2
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 September 1992 |
| Status: | revised |
| Page Count: | 9 |
| ICS Code (Paper and board insulating materials): | 29.035.10 |
abstract:
Gives the requirements for laminated precompressed board comprised of 100 % sulphate wood pulp or a mixture of sulphate wood pulp and cotton, bonded with two bonding agents; casein and... View More
Document History
August 6, 2010
Laminated pressboard for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Requirements for laminated precompressed pressboard, Types LB3.1A.1 and LB3.1A.2
IEC 60763-3-1:2010 gives the requirements for laminated precompressed boards comprised of 100 % sulphate wood pulp. The main changes with respect to the previous edition are: - requirements for the...
IEC 60763-3-1:1992
September 15, 1992
Specification for laminated pressboard - Part 3: Specifications for individual materials - Sheet 1: Specifications for laminated precompressed board, Types LB 3.1.1, 3.1.2, 3.3.1 and 3.3.2
Gives the requirements for laminated precompressed board comprised of 100 % sulphate wood pulp or a mixture of sulphate wood pulp and cotton, bonded with two bonding agents; casein and non-aqueous.