IEC - International Electrotechnical Commission - IEC 60763-1:1983
Specification for laminated pressboard. Part 1: Definitions, classification and general requirements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1983 |
| Status: | revised |
| Page Count: | 9 |
| ICS Code (Paper and board insulating materials): | 29.035.10 |
abstract:
Contains the definitions required for the understanding of all three parts, the classification of material into types, and the general requirements applicable to all material covered by the... View More
Document History
August 6, 2010
Laminated pressboard for electrical purposes - Part 1: Definitions, classification and general requirements
IEC 60763-1:2010 contains the definitions required for the understanding of all three parts of IEC 60763, the classification of material into types, and the general requirements applicable to all...
IEC 60763-1:1983
January 1, 1983
Specification for laminated pressboard. Part 1: Definitions, classification and general requirements
Contains the definitions required for the understanding of all three parts, the classification of material into types, and the general requirements applicable to all material covered by the standard.