IEC - International Electrotechnical Commission - IEC 60584-1:1977
Thermocouples. Part 1: Reference tables.
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1977 |
| Status: | revised |
| Page Count: | 106 |
abstract:
Establishes a set of reference tables for the seven most commonly used types of commercially available thermocouples, giving both electromotive force as a function of temperature and temperature... View More
Document History
August 28, 2013
Thermocouples - Part 1: EMF specifications and tolerances
IEC 60584-1:2013 specifies reference functions and tolerances for letter-designated thermocouples (Types R, S, B, J, T, E, K, N, C and A). Temperatures are expressed in degrees Celsius based on the...
September 13, 1995
Thermocouples - Part 1: Reference tables
Establishes a set of reference tables for the seven most commonly used types of commercially available thermocouples, giving both electromotive force as a function of temperature and temperature as a...
July 31, 1989
Amendment 1 - Thermocouples. Part 1: Reference tables.
Supplement dealing with Type N nickel-chromium-silicon/ nickel-silicon thermocouples.
IEC 60584-1:1977
January 1, 1977
Thermocouples. Part 1: Reference tables.
Establishes a set of reference tables for the seven most commonly used types of commercially available thermocouples, giving both electromotive force as a function of temperature and temperature as a...