IEC - International Electrotechnical Commission - IEC 60597-3:1983

Aerials for the reception of sound and television broadcasting in the frequency range 30 MHz to 1 GHz. Part 3: Methods of measurement of mechanical properties, and environmental tests

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1983
Status: withdrawn
Page Count: 19
ICS Code (Aerials): 33.120.40
abstract:

Applies to linearly polarized aerials for domestic use, for the reception of sound and television broadcasting in the frequency range 30 MHz to 1 GHz. Specifies the conditions and the methods... View More

Document History

IEC 60597-3:1983
January 1, 1983
Aerials for the reception of sound and television broadcasting in the frequency range 30 MHz to 1 GHz. Part 3: Methods of measurement of mechanical properties, and environmental tests
Applies to linearly polarized aerials for domestic use, for the reception of sound and television broadcasting in the frequency range 30 MHz to 1 GHz. Specifies the conditions and the methods of...
Advertisement