IEC - International Electrotechnical Commission - IEC 60597-2:1977

Aerials for the reception of sound and television broadcasting in the frequency range 30 MHz to 1 GHz. Part 2: Methods of measurement of electrical performance parameters

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1977
Status: withdrawn
Page Count: 24
ICS Code (Aerials): 33.120.40
abstract:

Specifies the conditions and methods of measurement of electrical performance parameters of aerials for the reception of sound and television broadcasting. This publication supersedes IEC 138... View More

Document History

IEC 60597-2:1977
January 1, 1977
Aerials for the reception of sound and television broadcasting in the frequency range 30 MHz to 1 GHz. Part 2: Methods of measurement of electrical performance parameters
Specifies the conditions and methods of measurement of electrical performance parameters of aerials for the reception of sound and television broadcasting. This publication supersedes IEC 138 (1962).
Advertisement