IEC - International Electrotechnical Commission - IEC 60220:1966
Dimensions of tubes, pins and rods of ferromagnetic oxides
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1966 |
| Status: | withdrawn |
| Page Count: | 7 |
| ICS Code (Magnetic components): | 29.100.10 |
abstract:
Gives information with regard to the manufacture of tubes, pins and rods of ferromagnetic oxides with an outer diameter of 25 mm (1 in) maximum and with circular cross-section.
Document History
IEC 60220:1966
January 1, 1966
Dimensions of tubes, pins and rods of ferromagnetic oxides
Gives information with regard to the manufacture of tubes, pins and rods of ferromagnetic oxides with an outer diameter of 25 mm (1 in) maximum and with circular cross-section.