IEC - International Electrotechnical Commission - IEC 60169-19:1985

Radio-frequency connectors. Part 19: R.F. coaxial connectors with inner diameter of outer conductor of 2.08 mm (0.082 in) with snap coupling. Characteristic impedance 50 ohms (Type SSMB)

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1985
Status: replaced
Page Count: 18
ICS Code (RF connectors): 33.120.30
abstract:

Provides basic mating and performance information for subminiature coaxial connectors with overlapping polytetrafluoroethylene (PTFE) dielectric interface for use with flexible and... View More

Document History

Corrigendum 1 - Radio-frequency connectors. Part 19: R.F. coaxial connectors with inner diameter of outer conductor of 2.08 mm (0.082 in) with snap coupling. Characteristic impedance 50 ohms (Type SSMB)
Provides basic mating and performance information for subminiature coaxial connectors with overlapping polytetrafluoroethylene (PTFE) dielectric interface for use with flexible and semi-rigid r.f....
IEC 60169-19:1985
January 1, 1985
Radio-frequency connectors. Part 19: R.F. coaxial connectors with inner diameter of outer conductor of 2.08 mm (0.082 in) with snap coupling. Characteristic impedance 50 ohms (Type SSMB)
Provides basic mating and performance information for subminiature coaxial connectors with overlapping polytetrafluoroethylene (PTFE) dielectric interface for use with flexible and semi-rigid r.f....
Advertisement