IEC - International Electrotechnical Commission - IEC 60169-18:1985
Radio-frequency connectors. Part 18: R.F. coaxial connectors with inner diameter of outer conductor of 2.79 mm (0.110 in) screw coupling. Characteristic impedance 50 ohms (Type SSMA)
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1985 |
| Status: | replaced |
| Page Count: | 16 |
| ICS Code (RF connectors): | 33.120.30 |
abstract:
Provides basic mating and performance information for a subminiature coaxial connector with butting polytetrafluoroethyl
Document History
IEC 60169-18:1985
January 1, 1985
Radio-frequency connectors. Part 18: R.F. coaxial connectors with inner diameter of outer conductor of 2.79 mm (0.110 in) screw coupling. Characteristic impedance 50 ohms (Type SSMA)
Provides basic mating and performance information for a subminiature coaxial connector with butting polytetrafluoroethylene (PTFE) dielectric interface for use with flexible and semi-rigid r.f....