IEC - International Electrotechnical Commission - IEC 60154-4:1969
Flanges for waveguides. Part 4: Relevant specifications for flanges for circular waveguides
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1969 |
| Status: | revised |
| Page Count: | 24 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
abstract:
Contains a detailed description of flanges for circular waveguides - Type J, including mechanical reqirements and electrical test, as well as tables and drawings.
Document History
March 22, 2017
Flanges for waveguides - Part 4: Relevant specifications for flanges for circular waveguides
IEC 60154-4:2017 specifies the dimensions of flanges for circular waveguides for use in electronic equipment. It covers requirements for flanges drilled before or after mounting on waveguides. The...
IEC 60154-4:1969
January 1, 1969
Flanges for waveguides. Part 4: Relevant specifications for flanges for circular waveguides
Contains a detailed description of flanges for circular waveguides - Type J, including mechanical reqirements and electrical test, as well as tables and drawings.