IEC - International Electrotechnical Commission - IEC 60172:1966

Test procedure for the evaluation of the thermal endurance of enamelled wire by the lowering of the electric strength between twisted wires

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1966
Status: revised
Page Count: 25
abstract:

Specifies a test procedure in accordance with IEC 216-1. Applies preferably to diameters from 0.8 mm to 1.5 mm.

Document History

November 23, 2020
Test procedure for the determination of the temperature index of enamelled and tape wrapped winding wires
IEC 60172:2020 is available as IEC 60172:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
November 23, 2020
Test procedure for the determination of the temperature index of enamelled and tape wrapped winding wires
IEC 60172:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 12, 2015
Test procedure for the determination of the temperature index of enamelled and tape wrapped winding wires
IEC 60172:2015 specifies, in accordance with the provisions of IEC 60216-1, a method for evaluating the temperature index of enamelled wire, varnished or unvarnished with an impregnating agent, and...
January 7, 2010
Amendment 2 - Test procedure for the determination of the temperature index of enamelled winding wires
A description is not available for this item.
December 11, 1997
Amendment 1 - Test procedure for the determination of the temperature index of enamelled winding wires
A description is not available for this item.
December 30, 1987
Test procedure for the determination of the temperature index of enamelled winding wires
Specifies, in accordance with the provisions of IEC 60216-1, a method for evaluating the temperature index of enamelled and of tape wrapped round and rectangular wire. It does not include...
January 1, 1981
Test procedure for the determination of the temperature index of enamelled winding wires
A description is not available for this item.
IEC 60172:1966
January 1, 1966
Test procedure for the evaluation of the thermal endurance of enamelled wire by the lowering of the electric strength between twisted wires
Specifies a test procedure in accordance with IEC 216-1. Applies preferably to diameters from 0.8 mm to 1.5 mm.
Advertisement