IEC - International Electrotechnical Commission - IEC 60169-8:1978
Radio-frequency connectors. Part 8: R.F. coaxial connectors with inner diameter of outer conductor 6.5 mm (0.256 in) with bayonet lock - Characteristic impedance 50 ohms (Type BNC)
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1978 |
| Status: | replaced |
| Page Count: | 47 |
| ICS Code (RF connectors): | 33.120.30 |
abstract:
Concerns patterns for r.f. coaxial connectors which may preferably be used with r.f. cables 96 IEC 60050-3. These connector patterns are for low power, quick connect/disconnect applications using... View More
Document History
November 28, 1997
Amendment 2 - Radio-frequency connectors. Part 8: R.F. coaxial connectors with inner diameter of outer conductor 6.5 mm (0.256 in) with bayonet lock - Characteristic impedance 50 ohms (Type BNC)
A description is not available for this item.
March 13, 1996
Amendment 1 - Radio-frequency connectors. Part 8: R.F. coaxial connectors with inner diameter of outer conductor 6.5 mm (0.256 in) with bayonet lock - Characteristic impedance 50 ohms (Type BNC)
A description is not available for this item.
IEC 60169-8:1978
January 1, 1978
Radio-frequency connectors. Part 8: R.F. coaxial connectors with inner diameter of outer conductor 6.5 mm (0.256 in) with bayonet lock - Characteristic impedance 50 ohms (Type BNC)
Concerns patterns for r.f. coaxial connectors which may preferably be used with r.f. cables 96 IEC 60050-3. These connector patterns are for low power, quick connect/disconnect applications using a...