IEC - International Electrotechnical Commission - IEC 60169-16:1982

Radio-frequency connectors. Part 16: R.F. coaxial connectors with inner diameter of outer conductor 7 mm (0.276 in) with screw coupling - Characteristic impedance 50 ohms (75 ohms) (Type N)

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1982
Status: replaced
Page Count: 23
ICS Code (RF connectors): 33.120.30
abstract:

Concerns pin and socket r.f. coaxial connectors, with screw coupling mechanism, for low to medium power applications. Three versions of this connector, commonly known as the 'Type N' are included,... View More

Document History

Amendment 1 - Radio-frequency connectors. Part 16: R.F. coaxial connectors with inner diameter of outer conductor 7 mm (0.276 in) with screw coupling - Characteristic impedance 50 ohms (75 ohms) (Type N)
A description is not available for this item.
IEC 60169-16:1982
January 1, 1982
Radio-frequency connectors. Part 16: R.F. coaxial connectors with inner diameter of outer conductor 7 mm (0.276 in) with screw coupling - Characteristic impedance 50 ohms (75 ohms) (Type N)
Concerns pin and socket r.f. coaxial connectors, with screw coupling mechanism, for low to medium power applications. Three versions of this connector, commonly known as the 'Type N' are included,...
Advertisement