IEC - International Electrotechnical Commission - ISO/IEC TR 20004:2012
Information technology -- Security techniques -- Refining software vulnerability analysis under ISO/IEC 15408 and ISO/IEC 18045
revised
Buy Now
Organization: | IEC - International Electrotechnical Commission |
Publication Date: | 8 August 2012 |
Status: | revised |
Page Count: | 17 |
ICS Code (IT Security): | 35.030 |
abstract:
ISO/IEC TR 20004:2012 refines the AVA_VAN assurance family activities defined in ISO/IEC 18045:2008 and provides more specific guidance on the identification, selection and assessment of relevant... View More
Document History
December 8, 2015
Information technology - Security techniques - Refining software vulnerability analysis under ISO/IEC 15408 and ISO/IEC 18045
ISO/IEC TR 20004:2015 refines the AVA_VAN assurance family activities defined in ISO/IEC 18045 and provides more specific guidance on the identification, selection and assessment of relevant...
ISO/IEC TR 20004:2012
August 8, 2012
Information technology -- Security techniques -- Refining software vulnerability analysis under ISO/IEC 15408 and ISO/IEC 18045
ISO/IEC TR 20004:2012 refines the AVA_VAN assurance family activities defined in ISO/IEC 18045:2008 and provides more specific guidance on the identification, selection and assessment of relevant...