IEC - International Electrotechnical Commission - IEC 62646:2012

Nuclear power plants - Control rooms - Computer based procedures

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 September 2012
Status: revised
Page Count: 76
ICS Code (Nuclear power plants. Safety): 27.120.20
abstract:

IEC 62646:2012 establishes requirements for the whole life cycle of operating procedures that the designer wishes to computerise. It also provides guidance for making decisions about which types... View More

Document History

October 5, 2016
Nuclear power plants - Control rooms - Computer-based procedures
IEC 62646:2016 establishes requirements for the whole life cycle of operating procedures that the designer wishes to computerise. It also provides guidance for making decisions about which types of...
IEC 62646:2012
September 27, 2012
Nuclear power plants - Control rooms - Computer based procedures
IEC 62646:2012 establishes requirements for the whole life cycle of operating procedures that the designer wishes to computerise. It also provides guidance for making decisions about which types of...
Advertisement