IEC - International Electrotechnical Commission - IEC 62439-3:2012

Industrial communication networks - High availability automation networks - Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 July 2012
Status: revised
Page Count: 177
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
abstract:

IEC 62439-3:2012 specifies two redundancy protocols designed to provide seamless recovery in case of single failure of an inter-bridge link or bridge in the network, which are based on the same... View More

Document History

Corrigendum 1 - Industrial communication networks - High availability automation networks - Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
A description is not available for this item.
December 15, 2021
Industrial communication networks - High availability automation networks - Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
IEC 62439-3:2021 specifies two related redundancy protocols that, in the event of failure of any network element, provide seamless switchover with zero recovery time: • PRP (Parallel Redundancy...
March 31, 2016
Industrial communication networks - High availability automation networks - Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
IEC 62439-3:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 31, 2016
Industrial communication networks - High availability automation networks - Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
IEC 62439-3:2016 is available as IEC 62439-3:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
IEC 62439-3:2012
July 5, 2012
Industrial communication networks - High availability automation networks - Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
IEC 62439-3:2012 specifies two redundancy protocols designed to provide seamless recovery in case of single failure of an inter-bridge link or bridge in the network, which are based on the same...
February 25, 2010
Industrial communication networks - High availability automation networks - Part 3: Parellel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
IEC 62439-3:2009 specifies two redundancy protocols based on the duplication of the LAN, resp. duplication of the transmitted information, designed to provide seamless recovery in case of single...
Advertisement