IEC - International Electrotechnical Commission - CISPR 16-1-5:2003/AMD1:2012

Amendment 1 - Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-5: Radio disturbance and immunity measuring apparatus - Specifications and validation procedures for CALTS and REFTS from 30 MHz to 1 000 MHz

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 June 2012
Status: revised
Page Count: 14
ICS Code (Emission): 33.100.10
ICS Code (Immunity): 33.100.20

Document History

August 31, 2020
Corrigendum 1 - Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-5: Radio disturbance and immunity measuring apparatus - Antenna calibration sites and reference test sites for 5 MHz to 18 GHz
A description is not available for this item.
December 16, 2016
Amendment 1 - Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-5: Radio disturbance and immunity measuring apparatus - Antenna calibration sites and reference test sites for 5 MHz to 18 GHz
A description is not available for this item.
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-5: Radio disturbance and immunity measuring apparatus - Antenna calibration sites and reference test sites for 5 MHz to 18 GHz
CISPR 16-1-5:2014+A1:2016 specifies the requirements for calibration sites in the frequency range 5 MHz to 18 GHz used to perform antenna calibrations according to CISPR 16-1-6. It also specifies the...
December 17, 2014
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-5: Radio disturbance and immunity measuring apparatus - Antenna calibration sites and reference test sites for 5 MHz to 18 GHz
CISPR 16-1-5:2014 specifies the requirements for calibration sites in the frequency range 5 MHz to 18 GHz used to perform antenna calibrations according to CISPR 16-1-6. It also specifies the...
CISPR 16-1-5:2003/AMD1:2012
June 19, 2012
Amendment 1 - Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-5: Radio disturbance and immunity measuring apparatus - Specifications and validation procedures for CALTS and REFTS from 30 MHz to 1 000 MHz
A description is not available for this item.
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-5: Radio disturbance and immunity measuring apparatus - Specifications and validation procedures for CALTS and REFTS from 30 MHz to 1 000 MHz
CISPR 16-1-5:2003+A1:2012 is designated a basic standard which specifies the requirements for calibration test sites, used to perform antenna calibrations, as well as the test antenna...
November 19, 2003
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-5: Radio disturbance and immunity measuring apparatus - Antenna calibration test sites for 30 MHz to 1 000 MHz
This part of CISPR 16 is designated a basic standard which specifies the requirements for calibration test sites, used to perform antenna calibrations, as well as the test antenna characteristics,...
Advertisement