IEC - International Electrotechnical Commission - IEC 60317-56:2012

Specifications for particular types of winding wires - Part 56: Solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire with nominal conductor diameter 0,040 mm to 1,600 mm, class 180

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 May 2012
Status: revised
Page Count: 17
ICS Code (Wires): 29.060.10
abstract:

IEC 60317-56:2012 specifies the requirements of solderable fully insulated (FIW) zero-defect enamelled round copper wire, class 180, with a single coating based on polyurethane resin, which may be... View More

Document History

August 9, 2017
Specifications for particular types of winding wires - Part 56: Solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire, class 180
IEC 60317-56:2017 specifies the requirements of solderable fully insulated (FIW) zero-defect enamelled round copper wire, class 180, with a single coating based on polyurethane resin, which may be...
IEC 60317-56:2012
May 15, 2012
Specifications for particular types of winding wires - Part 56: Solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire with nominal conductor diameter 0,040 mm to 1,600 mm, class 180
IEC 60317-56:2012 specifies the requirements of solderable fully insulated (FIW) zero-defect enamelled round copper wire, class 180, with a single coating based on polyurethane resin, which may be...
Advertisement