IEC - International Electrotechnical Commission - ISO/IEC 29109-5:2012

Information technology -- Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 -- Part 5: Face image data

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 April 2012
Status: revised
Page Count: 26
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
abstract:

ISO/IEC 29109-5:2012 supports applications using face images formatted according to ISO/IEC 19794-5:2005. It defines conformance test assertions that allow a receiving system to check the encoding... View More

Document History

May 21, 2019
Information technology - Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 - Part 5: Face image data
This document specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to two-dimensional face images defined in the ISO/IEC 19794-5:2005 biometric...
April 14, 2014
Information technology - Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 - Part 5: Face image data
ISO/IEC 29109-5:2014 specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to two-dimensional face images defined in the ISO/IEC 19794-5:2005...
ISO/IEC 29109-5:2012
April 19, 2012
Information technology -- Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 -- Part 5: Face image data
ISO/IEC 29109-5:2012 supports applications using face images formatted according to ISO/IEC 19794-5:2005. It defines conformance test assertions that allow a receiving system to check the encoding...
March 22, 2011
Information technology -- Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 -- Part 5: Face image data
ISO/IEC 29109-5:2011 supports applications using face images formatted according to ISO/IEC 19794-5:2005. It defines conformance test assertions that allow a receiving system to check the encoding...
Advertisement