IEC - International Electrotechnical Commission - IEC 62572-3:2011

Fibre optic active components and devices - Reliability standards - Part 3: Laser modules used for telecommunication

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 November 2011
Status: revised
Page Count: 38
ICS Code (Optoelectronics. Laser equipment): 31.260
ICS Code (Other fibre optic equipment): 33.180.99
abstract:

IEC 62572-3:2011 deals with reliability assessment of laser modules used for telecommunication. The aim of this standard is:
- to establish a standard method of assessing the reliability of... View More

Document History

February 18, 2016
Fibre optic active components and devices - Reliability standards - Part 3: Laser modules used for telecommunication
IEC 62572-3:2016(E) deals with reliability assessment of laser modules used for telecommunication. The aim of this standard is to establish a standard method of assessing the reliability of laser...
June 19, 2014
Fibre optic active components and devices - Reliability standards - Part 3: Laser modules used for telecommunication
IEC 62572-3:2014 deals with reliability assessment of laser modules used for telecommunication.The aim of this standard is to establish a standard method of assessing the reliability of laser modules...
IEC 62572-3:2011
November 24, 2011
Fibre optic active components and devices - Reliability standards - Part 3: Laser modules used for telecommunication
IEC 62572-3:2011 deals with reliability assessment of laser modules used for telecommunication. The aim of this standard is: - to establish a standard method of assessing the reliability of laser...
Advertisement