IEC - International Electrotechnical Commission - IEC 62358:2004
Ferrite cores - Standard inductance factor (AL) and its tolerance
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 May 2004 |
| Status: | revised |
| Page Count: | 39 |
| ICS Code (Magnetic components): | 29.100.10 |
abstract:
Provides standard inductance factors (AL) and their tolerances for Pot, RM, ETD, EE, EP, EL and low-profile ferrite cores. Is recommended for users and manufacturers.
Document History
October 12, 2012
Ferrite cores - Standard inductance factor for gapped cores and its tolerance
IEC 62358:2012 provides standard AL values (inductance factors) and their tolerances of Pot, RM, ETD, E, EER, EP, PQ and low-profile gapped ferrite cores. This edition includes the following...
IEC 62358:2004
May 12, 2004
Ferrite cores - Standard inductance factor (AL) and its tolerance
Provides standard inductance factors (AL) and their tolerances for Pot, RM, ETD, EE, EP, EL and low-profile ferrite cores. Is recommended for users and manufacturers.