IEC - International Electrotechnical Commission - IEC 61472:2004
Live working - Minimum approach distances for a.c. systems in the voltage range 72,5 kV to 800 kV - A method of calculation
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 July 2004 |
| Status: | revised |
| Page Count: | 85 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
abstract:
Describes a method for calculating the minimum approach distances for live working, at maximum voltages between 72,5 kV and 800 kV. This standard addresses system overvoltages, and the working air... View More
Document History
October 29, 2015
Corrigendum 1 - Live working - Minimum approach distances for a.c. systems in the voltage range 72,5 kV to 800 kV - A method of calculation
A description is not available for this item.
April 11, 2013
Live working - Minimum approach distances for a.c. systems in the voltage range 72,5 kV to 800 kV - A method of calculation
IEC 61472:2013 describes a method for calculating the minimum approach distances for live working, at maximum voltages between 72,5 kV and 800 kV. This standard addresses system overvoltages and the...
November 15, 2006
Corrigendum 2 - Live working - Minimum approach distances for a.c. systems in the voltage range 72,5 kV to 800 kV - A method of calculation
A description is not available for this item.
May 27, 2005
Corrigendum 1 - Live working - Minimum approach distances for a.c. systems in the voltage range 72,5 kV to 800 kV - A method of calculation
A description is not available for this item.
IEC 61472:2004
July 15, 2004
Live working - Minimum approach distances for a.c. systems in the voltage range 72,5 kV to 800 kV - A method of calculation
Describes a method for calculating the minimum approach distances for live working, at maximum voltages between 72,5 kV and 800 kV. This standard addresses system overvoltages, and the working air...
November 10, 1998
Live working - Minimum approach distances - Method of calculation
Specifies a method for calculating the minimum approach distance for live working, at voltages between 1 kV and 800 kV, required to protect workers from system overvoltages. This standard addresses...