IEC - International Electrotechnical Commission - IEC 61514-2:2004
Industrial process control systems - Part 2: Methods of evaluating the performance of intelligent valve positioners with pneumatic outputs
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 January 2004 |
| Status: | revised |
| Page Count: | 37 |
| ICS Code (Other valves): | 23.060.99 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
abstract:
specifies design reviews and tests intended to measure and determine the static and dynamic performance, the degree of intelligence and the communication capabilities of single-acting or... View More
Document History
June 27, 2013
Industrial process control systems - Part 2: Methods of evaluating the performance of intelligent valve positioners with pneumatic outputs mounted on an actuator valve assembly
IEC 61514-2:2013 specifies design reviews and tests intended to measure and determine the static and dynamic performance, the degree of intelligence and the communication capabilities of...
IEC 61514-2:2004
January 29, 2004
Industrial process control systems - Part 2: Methods of evaluating the performance of intelligent valve positioners with pneumatic outputs
specifies design reviews and tests intended to measure and determine the static and dynamic performance, the degree of intelligence and the communication capabilities of single-acting or...