IEC - International Electrotechnical Commission - IEC 60811-5-1:1990+AMD1:2003 CSV
Insulating and sheathing materials of electric and optical cables - Common test methods - Part 5-1: Methods specific to filling compounds - Drop-point - Separation of oil - Lower temperature brittleness - Total acid number - Absence of corrosive components - Permittivity at 23 °C - DC resistivity at 23 °C and 100 °C
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 January 2004 |
| Status: | replaced |
| Page Count: | 33 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
Specifies the test methods for filling compounds of electric cables used with telecommunication equipment.
Gives the methods for drop-point, separation of oil, lower temperature... View More
Document History
IEC 60811-5-1:1990+AMD1:2003 CSV
January 29, 2004
Insulating and sheathing materials of electric and optical cables - Common test methods - Part 5-1: Methods specific to filling compounds - Drop-point - Separation of oil - Lower temperature brittleness - Total acid number - Absence of corrosive components - Permittivity at 23 °C - DC resistivity at 23 °C and 100 °C
Specifies the test methods for filling compounds of electric cables used with telecommunication equipment. Gives the methods for drop-point, separation of oil, lower temperature brittleness, total...
December 10, 2003
Amendment 1 - Insulating and sheathing materials of electric and optical cables - Common test methods - Part 5-1: Methods specific to filling compounds - Drop point - Separation of oil - Lower temperature brittleness - Total acid number - Absence of corrosive components - Permittivity at 23 °C - DC resistivity at 23 °C and 100 °C
A description is not available for this item.
February 22, 1990
Common test methods for insulating and sheathing materials of
electrical cables - Part 5: Methods specific to filling compounds -
Section 1: Drop point - Separation of oil - Lower temperature
brittleness - Total acid number - Absence of corrosive components - Permittivity at 23 °C - D.C. resistivity at 23 °C and 100 °C
Specifies the test methods for filling compounds of electric cables used with telecommunication equipment. Gives the methods for drop-point, separation of oil, lower temperature brittleness, total...