IEC - International Electrotechnical Commission - IEC PAS 60794-2-31:2004
Optical fibre Cables- Part 2-31: Indoor optical fibre cables - Detailed specification for optical fibre ribbon cables for use in premises cabling
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 March 2004 |
| Status: | replaced |
| Page Count: | 6 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
Presents the detailed requirements specific to this type of cable to ensure compatibility with ISO 11801. The requirements of IEC 60794-2-30 are applicable to cables covered by this document.
Document History
IEC PAS 60794-2-31:2004
March 10, 2004
Optical fibre Cables- Part 2-31: Indoor optical fibre cables - Detailed specification for optical fibre ribbon cables for use in premises cabling
Presents the detailed requirements specific to this type of cable to ensure compatibility with ISO 11801. The requirements of IEC 60794-2-30 are applicable to cables covered by this document.