IEC - International Electrotechnical Commission - IEC 60749-21:2004

Semiconductor devices - Mechanical and climatic test methods - Part 21: Solderability

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 March 2004
Status: revised
Page Count: 20
ICS Code (Semiconductor devices in general): 31.080.01
abstract:

Establishes a standard procedure for determining the solderability of device package terminations that are intended to be joined to another surface using tin-lead or lead-free solder for the... View More

Document History

April 7, 2011
Semiconductor devices - Mechanical and climatic test methods - Part 21: Solderability
IEC 60749-21:2011 establishes a standard procedure for determining the solderability of device package terminations that are intended to be joined to another surface using tin-lead (SnPb) or...
IEC 60749-21:2004
March 15, 2004
Semiconductor devices - Mechanical and climatic test methods - Part 21: Solderability
Establishes a standard procedure for determining the solderability of device package terminations that are intended to be joined to another surface using tin-lead or lead-free solder for the...
Advertisement